Manufacturer: Renesas Electronics America
Win Source Part Number: 909180-AC16FGM-AZ
Series: *
Features: TRIAC
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 909180-AC16FGM-AZ |
| Product Name | Triacs - AC16FGM-AZ |
| Package Type | Bulk |