Diode Silicon Carbide Schottky 650V 4A Surface Mount DPAK
Win Source Part Number: 972663-NXPSC04650DJ
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: No Recovery Time > 500mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Silicon Carbide Schottky
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 1.7 V @ 4 A
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 170 µA @ 650 V
Capacitance @ Vr, F: 130pF @ 1V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 1740-NXPSC04650DJCT,
Base Product Number: NXPSC
DIODE SIL CARBIDE 650V 4A DPAK
Schottky Diodes & Rectifiers NXPSC04650DJ/DPAK/RE
SIC SCHOTTKY DIODE, SINGLE, 4A, TO-252; Product Range:-; Diode Configuration:Single
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1740-NXPSC04650DJTR-ND | 972663-NXPSC04650DJ | NXPSC04650DJ | NXPSC04650DJ | 65AC6169 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Sic Schottky Diode, Single, 4A, To-252; Product Range Ween Semiconductors |
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 175 C (347 F) | 175 C (347 F) | |||
| Package | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | DPAK; DPAK-3 | TO-252 |