Rochester Electronics SCRs - Single - MCR22-6G MCR22-6G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 884397-MCR22-6G Operating Temperature Range: -40°C ~ 110°C Features: SCR 400 V 1.5 A Sensitive Gate Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 884397-MCR22-6G Operating Temperature Range: -40°C ~ 110°C Features: SCR 400 V 1.5 A Sensitive Gate Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - MCR22-6G - 884397-MCR22-6G - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - MCR22-6G
884397-MCR22-6G
SCRs - Single - MCR22-6G 884397-MCR22-6G
Manufacturer: ON Semiconductor Win Source Part Number: 884397-MCR22-6G Operating Temperature Range: -40°C ~ 110°C Features: SCR 400 V 1.5 A Sensitive Gate Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 5000 HTSUS: 8541.30.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 884397-MCR22-6G
Operating Temperature Range: -40°C ~ 110°C
Features: SCR 400 V 1.5 A Sensitive Gate Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 884397-MCR22-6G
Product Name SCRs - Single - MCR22-6G
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 300 volts
View Details