Manufacturer: WeEn Semiconductors
Win Source Part Number: 1025619-BYV25F-600,1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 1.9V @ 5A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Diode Standard 600V 5A Through Hole TO-220AC
DIODE GEN PURP 600V 5A TO220AC
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1025619-BYV25F-600,127 | 1740-1352-ND | BYV25F-600,127 |
| Product Name | Diodes, Rectifiers - Single - BYV25F-600,127 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 1.9 volts | 1.9 volts | |
| VR | 600 volts | ||
| IR | 0.0500 mA |