Win Source Part Number: 1003201-BYC5B-600,11
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 800
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 500 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 2.9 V @ 5 A
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: 150°C (Max)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: D2PAK
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: WeEn Semiconductors
Other Names: 934054750118,BYC5B-6
Base Product Number: BYC5
Diode Standard 500V 5A Surface Mount D2PAK
DIODE GEN PURP 500V 5A D2PAK
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 1003201-BYC5B-600,118 | BYC5B-600,118-ND | BYC5B-600,118 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||
| VF | 2.9 volts | 2.9 volts | |
| VR | 500 volts | ||
| IR | 0.1000 mA |