Manufacturer: WeEn Semiconductors
Win Source Part Number: 865074-BYC30DW-600PQ
Features: Diode Standard 600 V 30A Through Hole TO-247-2
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-247-2
Package: Bulk
Mounting: Through Hole
Family Name: BYC30
Categories: Discrete Semiconductor Products
Case / Package: TO-247-2
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 450
HTSUS: 8541.10.0080
Diode Standard 600V 30A Through Hole TO-247-2
DIODE GEN PURP 600V 30A TO247-2
Rectifiers BYC30DW-600PQ/TO247/
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 865074-BYC30DW-600PQ | BYC30DW-600PQ-ND | BYC30DW-600PQ | BYC30DW-600PQ |
| Product Name | Diodes, Rectifiers - Single - BYC30DW-600PQ | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Diode Standard 600 V 30A Through Hole TO-247-2 |