WeEn Semiconductors 400V 8A DPAK Bipolar Transistor BUJ105AD,118

Description
TRANS NPN 400V 8A DPAK Product overview: BUJ105AD,118 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUJ105AD,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 8A DPAK Product overview: BUJ105AD,118 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUJ105AD,118 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 8A DPAK Bipolar Transistor
276-BUJ105AD,118
400V 8A DPAK Bipolar Transistor 276-BUJ105AD,118
TRANS NPN 400V 8A DPAK Product overview: BUJ105AD,118 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUJ105AD,118 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 8A DPAK Product overview: BUJ105AD,118 from WeEn Semiconductors Co., Ltd is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BUJ105AD,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BUJ105AD,118-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BUJ105AD,118-ND
Single Bipolar Transistors BUJ105AD,118-ND
Bipolar (BJT) Transistor NPN 400V 8A 80W Surface Mount DPAK

Bipolar (BJT) Transistor NPN 400V 8A 80W Surface Mount DPAK

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BUJ105AD,118 - 770633-BUJ105AD,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BUJ105AD,118
770633-BUJ105AD,118
TRANSISTORS - Transistors (BJT) - Single - BUJ105AD,118 770633-BUJ105AD,118
Manufacturer: WeEn Semiconductors Win Source Part Number: 770633-BUJ105AD,118 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Power - Max: 80W Transistor Type: NPN Family Name: BUJ105AD Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Current - Collector (Ic) (Maximum): 8A Voltage - Collector Emitter Breakdown (Maximum): 400V Vce Saturation (Maximum) @ Ib, Ic: 1V @ 800mA, 4A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 13 @ 500mA, 5V Alternative Parts (Cross-Reference): BUL52BSMD; BUJ105AD; Introduction Date: August 05, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: WeEn Semiconductors
Win Source Part Number: 770633-BUJ105AD,118
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 80W
Transistor Type: NPN
Family Name: BUJ105AD
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 400V
Vce Saturation (Maximum) @ Ib, Ic: 1V @ 800mA, 4A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 13 @ 500mA, 5V
Alternative Parts (Cross-Reference): BUL52BSMD; BUJ105AD;
Introduction Date: August 05, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BUJ105AD,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BUJ105AD,118
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BUJ105AD,118
TRANS NPN 400V 8A DPAK

TRANS NPN 400V 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BUJ105AD,118 BUJ105AD,118-ND 770633-BUJ105AD,118 BUJ105AD,118
Product Name 400V 8A DPAK Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BUJ105AD,118 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK)
Packing Method Tape & Reel (TR) Tape Reel; Reel package Tape Reel; Tape & Reel (TR)
IC(max) 8000 milliamps 0.1000 milliamps 8000 milliamps
VCEO 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 V, 500 mA PNP general-purpose transistors - BC806-25HVL - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
5 suppliers
Single Bipolar Transistors - BC858AE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 7513503 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details