Manufacturer: ON Semiconductor
Win Source Part Number: 880932-MAC16CMG
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Standard 600 V 16 A Through Hole TO-220AB
Package: Bulk
Package: TO-220-3
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 880932-MAC16CMG |
| Product Name | Triacs - MAC16CMG |
| Package Type | TO-220AB |