Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 927649-MOC3061SR2VM
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Triac Output 4170Vrms Channel 6-SMD
Package: Bulk
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Categories: Isolators
Case / Package: 6-SMD
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 927649-MOC3061SR2VM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3061SR2VM |
| Package Type | 6-SMD |