Infineon Technologies AG Thyristor Diode Module, 1.6Kv, 190A; Scr Module Type Infineon TT190N16SOFHPSA2

Description
THYRISTOR DIODE MODULE, 1.6KV, 190A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:145mA; Current It av:190A; On State RMS Current IT(rms):275A; Peak Non Rep RoHS Compliant: Yes
Datasheet
Description
THYRISTOR DIODE MODULE, 1.6KV, 190A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:145mA; Current It av:190A; On State RMS Current IT(rms):275A; Peak Non Rep RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Diode Module, 1.6Kv, 190A; Scr Module Type Infineon - 49AC0862 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 1.6Kv, 190A; Scr Module Type Infineon
49AC0862
Thyristor Diode Module, 1.6Kv, 190A; Scr Module Type Infineon 49AC0862
THYRISTOR DIODE MODULE, 1.6KV, 190A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:145mA; Current It av:190A; On State RMS Current IT(rms):275A; Peak Non Rep RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 1.6KV, 190A; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.6kV; Gate Trigger Current Max, Igt:145mA; Current It av:190A; On State RMS Current IT(rms):275A; Peak Non Rep RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT190N16SOFHPSA2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TT190N16SOFHPSA2
Discrete Semiconductor Products - Thyristors - SCRs - Modules TT190N16SOFHPSA2
SCR MODULE 1.6KV 275A MODULE

SCR MODULE 1.6KV 275A MODULE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 49AC0862 TT190N16SOFHPSA2
Product Name Thyristor Diode Module, 1.6Kv, 190A; Scr Module Type Infineon Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Standards and Certifications RoHS
VDRM 1600 volts 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 2
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B564SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T1060N65TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AE
VDRM 6500 volts
View Details