Manufacturer: ON Semiconductor
Win Source Part Number: 939907-Z0103MARL1G
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Logic - Sensitive Gate 600 V 1 A Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8541.30.0080
Other Part Number: 2156-Z0103MARL1G, 2156-Z0103MARL1G-ONT
| Win Source Electronics | |
|---|---|
| Product Category | Triacs |
| Product Number | 939907-Z0103MARL1G |
| Product Name | Triacs - Z0103MARL1G |
| Package Type | TO-92 (TO-226) |