Wedin is the source for ball screws. We have the
ability to handle any of your production needs, from
high volume runs, to the most unique, one-of-a-kind
assembly. Standard or metric, we have what you are
looking for in a ball screw. Running two to three
shifts seven days a week, we have the fastest lead
times in our industry. “Super Service” turn around is
available for those jobs that just can’t wait.
Wedin has the ability to grind ball screws up to
19 inches in diameter or as small as 1/2 inch in
diameter. We are not restricted by any length and
have made ball screws up to 52 feet long. Our company
also provides roll form and/or semi-precision
thread forms. Call our engineering department and
find out which style or type would be cost effective
and applicable for your needs.
| Wedin International, Inc. | |
|---|---|
| Product Category | Ball Screws |
| Product Number | W15025 |
| Product Name | Stock Ballscrew |
| Component Type | Screw Assembly |
| Design Features | Right Hand Thread |
| Design | English Design Arrangement |
| Length | 144 inch (3658 mm) |