Wedin International, Inc. Stock Lead Screw S6-D60

Description
Wedin is the source for ball screws. We have the ability to handle any of your production needs, from high volume runs, to the most unique, one-of-a-kind assembly. Standard or metric, we have what you are looking for in a ball screw. Running two to three shifts seven days a week, we have the fastest lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up to 52 feet long. Our company also provides roll form and/or semi-precision thread forms. Call our engineering department and find out which style or type would be cost effective and applicable for your needs.
Datasheet
Description
Wedin is the source for ball screws. We have the ability to handle any of your production needs, from high volume runs, to the most unique, one-of-a-kind assembly. Standard or metric, we have what you are looking for in a ball screw. Running two to three shifts seven days a week, we have the fastest lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up to 52 feet long. Our company also provides roll form and/or semi-precision thread forms. Call our engineering department and find out which style or type would be cost effective and applicable for your needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stock Lead Screw - S6-D60 - Wedin International, Inc.
Cadillac, MI, USA
Stock Lead Screw
S6-D60
Stock Lead Screw S6-D60
Wedin is the source for ball screws. We have the ability to handle any of your production needs, from high volume runs, to the most unique, one-of-a-kind assembly. Standard or metric, we have what you are looking for in a ball screw. Running two to three shifts seven days a week, we have the fastest lead times in our industry. “Super Service” turn around is available for those jobs that just can’t wait. Wedin has the ability to grind ball screws up to 19 inches in diameter or as small as 1/2 inch in diameter. We are not restricted by any length and have made ball screws up to 52 feet long. Our company also provides roll form and/or semi-precision thread forms. Call our engineering department and find out which style or type would be cost effective and applicable for your needs.

Wedin is the source for ball screws. We have the
ability to handle any of your production needs, from
high volume runs, to the most unique, one-of-a-kind
assembly. Standard or metric, we have what you are
looking for in a ball screw. Running two to three
shifts seven days a week, we have the fastest lead
times in our industry. “Super Service” turn around is
available for those jobs that just can’t wait.
Wedin has the ability to grind ball screws up to
19 inches in diameter or as small as 1/2 inch in
diameter. We are not restricted by any length and
have made ball screws up to 52 feet long. Our company
also provides roll form and/or semi-precision
thread forms. Call our engineering department and
find out which style or type would be cost effective
and applicable for your needs.

Datasheet

Technical Specifications

  Wedin International, Inc.
Product Category Lead Screws and ACME Screws
Product Number S6-D60
Product Name Stock Lead Screw
Screw Type Lead Screw
Unlock Full Specs
to access all available technical data

Similar Products

Direct Drive Linear Actuators: Series M2 x 0,2 x L1 - Lead Screw Series M2 x 0,2 x L1 Linear actuation for positioning tasks - FAULHABER MICROMO
Specs
Screw Type Lead Screw
Design Metric Design Arrangement
Screw O.D. 0.0787 inch (2 mm)
View Details
ACME Screws - A107508-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Screw Type Acme Screw
Design Features Right Hand Thread
Design English Design Arrangement
View Details
Acetal with PTFE 3/8-11 Thread, 4 Starts Anti - Backlash Supernut with a lenth of 1.160/1.340
Specs
Screw Type Lead Screw
Component Type Nut Only
Design Features Zero-Backlash Design
View Details
Feed Screw - Lead Screw - CT15T+1000L - THK America, Inc.
Specs
Screw Type Lead Screw
Design Features Right Hand Thread
Length 1.75 inch (44.4 mm)
View Details