CONNECTOR; PLUG-IN SCREW; PLUG;
Video Cable, 26 AWG Wire Size, 75 Ohms Impedance
These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322.
PINSTRIP SPECIFICATIONS: Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32%
SMARTCONN PINSTRIP SPECIFICATIONS: Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V.
Plug-in direction parallel to PCB and wire entrance perpendicular to PCB when plugged with 950-SLS
| DigiKey | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 3072-950-FL-DS/03-ND | 70212349 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Connector, Plug-in Screw; Plug; 3; 26-14; 10; 300 V; 5 mm; 0.4 Nm (Max.) (CSA) |
| Mounting Options | Free Hanging (In-Line) | PCB |
| Termination Options | Screw Clamp; Spring Clamp | Screw Clamp |
| Features | Terminal Plug | Terminal Plug |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 140 C (-40 to 284 F) |
| Terminal Block Type | Single Feed Through |