WECO Electrical Connectors Inc. Plug; Plug-In Screw; 5; 30-18 AWG (UL Recognized), 28-18 AWG (CSA Certified); 6 930-FL-DS/05

Description
Plug In Screw Connectors, Nickel Plated Copper Alloy Terminal These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322. PINSTRIP SPECIFICATIONS: Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32% SMARTCONN PINSTRIP SPECIFICATIONS: Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V. Plug-in direction perpendicular to PCB and wire entrance parallel to PCB when plugged with 931-SLS. Plug-in direction and Wire entrance perpendicular to PCB when plugged with 931-FST
Description
Plug In Screw Connectors, Nickel Plated Copper Alloy Terminal These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322. PINSTRIP SPECIFICATIONS: Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32% SMARTCONN PINSTRIP SPECIFICATIONS: Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V. Plug-in direction perpendicular to PCB and wire entrance parallel to PCB when plugged with 931-SLS. Plug-in direction and Wire entrance perpendicular to PCB when plugged with 931-FST

Suppliers

Company
Product
Description
Supplier Links
Plug; Plug-In Screw; 5; 30-18 AWG (UL Recognized), 28-18 AWG (CSA Certified); 6 - 70211811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Plug-In Screw; 5; 30-18 AWG (UL Recognized), 28-18 AWG (CSA Certified); 6
70211811
Plug; Plug-In Screw; 5; 30-18 AWG (UL Recognized), 28-18 AWG (CSA Certified); 6 70211811
Plug In Screw Connectors, Nickel Plated Copper Alloy Terminal These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322. PINSTRIP SPECIFICATIONS: Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32% SMARTCONN PINSTRIP SPECIFICATIONS: Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V. Plug-in direction perpendicular to PCB and wire entrance parallel to PCB when plugged with 931-SLS. Plug-in direction and Wire entrance perpendicular to PCB when plugged with 931-FST

Plug In Screw Connectors, Nickel Plated Copper Alloy Terminal
These two-part plug and pinstrip combinations provide a small footprint and low profile design. Plug Specifications. UL Rated Volts: 300. Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F, Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 32%. Screw: M2.6. Approvals: UL File E69841, CSA File LR24322.

PINSTRIP SPECIFICATIONS:
Insulating Material: PBT GP, self extinguishing to UL 94, V-0, color Black. Temperature Limits: Short time — 200°C/392°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/–40°F. Comparative Tracking Index: CTI >175. Oxygen Index Rating: 32%

SMARTCONN PINSTRIP SPECIFICATIONS:
Insulating Material: SPS, 30% glass fibre reinforced, self extinguishing to UL94, V-0, SMD: color white. THR: color black. Temperature Limits: Short time — 240°C/464°F; Continuous — RTI 105°C/221°F; Low limit — –40°C/— –40°F. Comparative Tracking Index: CTI >250 Oxygen Index Rating: 28%. Approvals: SMD: UL File E69841 — 10 A, 300 V, CSA File LR24322 — 10 A, 300 V THR: Recommended amperage 10 A, voltage 300 V.
Plug-in direction perpendicular to PCB and wire entrance parallel to PCB when plugged with 931-SLS. Plug-in direction and Wire entrance perpendicular to PCB when plugged with 931-FST

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70211811
Product Name Plug; Plug-In Screw; 5; 30-18 AWG (UL Recognized), 28-18 AWG (CSA Certified); 6
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Type 94.84 - Screw terminal (Box clamp) socket - 9484 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - Screw Connectors - 36-7698-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details