WECO Electrical Connectors Inc. Depluggable Terminal Strip (12 Pole) 10mm Spacing, 20 Amps, 18-12 AWG 322-STFS-DS/12

Description
The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be accommodated center-to-center spacing vary from 8 mm (0.315 in.) to 11.5 mm (0.45 in.). Specifications. Insulating material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C (284°F); Continuous — RT1 105°C (221°F); Low Limit — –40°C (–40°F). Comparative Tracking Index: CTI>600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals: UL File E69841. CSA File LR24322.
Description
The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be accommodated center-to-center spacing vary from 8 mm (0.315 in.) to 11.5 mm (0.45 in.). Specifications. Insulating material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C (284°F); Continuous — RT1 105°C (221°F); Low Limit — –40°C (–40°F). Comparative Tracking Index: CTI>600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals: UL File E69841. CSA File LR24322.

Suppliers

Company
Product
Description
Supplier Links
Depluggable Terminal Strip (12 Pole) 10mm Spacing, 20 Amps, 18-12 AWG - 70212305 - Allied Electronics, Inc.
Fort Worth, TX, USA
Depluggable Terminal Strip (12 Pole) 10mm Spacing, 20 Amps, 18-12 AWG
70212305
Depluggable Terminal Strip (12 Pole) 10mm Spacing, 20 Amps, 18-12 AWG 70212305
The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be accommodated center-to-center spacing vary from 8 mm (0.315 in.) to 11.5 mm (0.45 in.). Specifications. Insulating material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C (284°F); Continuous — RT1 105°C (221°F); Low Limit — –40°C (–40°F). Comparative Tracking Index: CTI>600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals: UL File E69841. CSA File LR24322.

The 2-part plug and socket terminal strips of the 300-S series were designed to provide quick and easy connections and disconnections to facilitate servicing and testing or to provide a solution to space restrictions. A wide variety of current ratings, voltages, and wire sizes can be accommodated center-to-center spacing vary from 8 mm (0.315 in.) to 11.5 mm (0.45 in.).
Specifications. Insulating material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C (284°F); Continuous — RT1 105°C (221°F); Low Limit — –40°C (–40°F). Comparative Tracking Index: CTI>600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals: UL File E69841. CSA File LR24322.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70212305
Product Name Depluggable Terminal Strip (12 Pole) 10mm Spacing, 20 Amps, 18-12 AWG
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.52 - socket with screwless terminals - 9352 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); EAC-1, CE-2, cRUus, ukca, IMQ-grande, CSA, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fuse terminal block - 2002-1911/1000-541 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
3 suppliers
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers