WECO Electrical Connectors Inc. Terminal Blocks - Barrier Blocks 302-HDS/06

Description
TERMINAL STRIP; SCRW; 6; 20-12 A
Request a Quote Datasheet
Description
TERMINAL STRIP; SCRW; 6; 20-12 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - 3072-302-HDS/06-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
3072-302-HDS/06-ND
Terminal Blocks - Barrier Blocks 3072-302-HDS/06-ND
TERMINAL STRIP; SCRW; 6; 20-12 A

TERMINAL STRIP; SCRW; 6; 20-12 A

Buy Now Datasheet
Terminal Strip, Scrw; 6; 20-12 AWG (UL), 26-12 AWG (CSA); 20; 300; 8 mm; 5 mm - 70212385 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Strip, Scrw; 6; 20-12 AWG (UL), 26-12 AWG (CSA); 20; 300; 8 mm; 5 mm
70212385
Terminal Strip, Scrw; 6; 20-12 AWG (UL), 26-12 AWG (CSA); 20; 300; 8 mm; 5 mm 70212385
Screw Terminal Strip, 300 Series, 300 V Voltage Rating Series 300 terminal strips are used for connecting stripped, unterminated, solid or stranded copper wires, ranging from 6 to 26 AWG depending on the product selected. Each strip has 12 circuits and can be easily cut to the required number of poles. Mounting holes are provided between each circuit. Captive screws are backed out and ready for wiring. Each circuit has a wire protector to prevent damage to the wire from the turning screw. All metal parts are completely recessed in the flexible polyamide moulding. This dead front design ensures safety and prevents short circuiting. The -FU designation provides a higher profile and therefore higher creepage distance to meet certain VDE design requirements. Specifications . Insulating Material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals : UL File E69841. CSA File LR24322. Due to high resistance to vibrations, these terminal strips serve in applications using line voltage motors or in construction vehicle. Terminal strips are also used in Heating⁄ventilation⁄ air conditioning (HVAC) products.

Screw Terminal Strip, 300 Series, 300 V Voltage Rating
Series 300 terminal strips are used for connecting stripped, unterminated, solid or stranded copper wires, ranging from 6 to 26 AWG depending on the product selected. Each strip has 12 circuits and can be easily cut to the required number of poles. Mounting holes are provided between each circuit. Captive screws are backed out and ready for wiring. Each circuit has a wire protector to prevent damage to the wire from the turning screw. All metal parts are completely recessed in the flexible polyamide moulding. This dead front design ensures safety and prevents short circuiting. The -FU designation provides a higher profile and therefore higher creepage distance to meet certain VDE design requirements. Specifications . Insulating Material: Polyamide, self extinguishing to UL 94, V-0 or V-2, natural. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F; Low Limit — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 25% (33% for Types 326 and 327). Approvals : UL File E69841. CSA File LR24322.
Due to high resistance to vibrations, these terminal strips serve in applications using line voltage motors or in construction vehicle. Terminal strips are also used in Heating⁄ventilation⁄air conditioning (HVAC) products.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 3072-302-HDS/06-ND 70212385
Product Name Terminal Blocks - Barrier Blocks Terminal Strip, Scrw; 6; 20-12 AWG (UL), 26-12 AWG (CSA); 20; 300; 8 mm; 5 mm
Mounting Options Terminal Strip; Chassis, Panel Terminal Strip
Operating Temperature -40 to 100 C (-40 to 212 F)
Terminal Block Type Eurostyle Terminal Strip Dual level
Contacts Pitch 8.00 mm (0.32 inches)
North American 12 to 20 AWG 12 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers