WECO Electrical Connectors Inc. Plug Plug-In Screw 4 26-12 10 300 V 0.2in. 0.28 in. 2.5 mm 2500 V 121-C-111/04

Description
Plug-in Screw Connector Systems for Printed Circuit Boards, 10 A Current Rating Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%. Plug-in direction perpendicular to PCB and wire entrance 45° to PCB when plugged with 121-M-121 ⁄-221, 121-M-161 ⁄-261 and 121-M-191 ⁄-291
Description
Plug-in Screw Connector Systems for Printed Circuit Boards, 10 A Current Rating Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%. Plug-in direction perpendicular to PCB and wire entrance 45° to PCB when plugged with 121-M-121 ⁄-221, 121-M-161 ⁄-261 and 121-M-191 ⁄-291

Suppliers

Company
Product
Description
Supplier Links
Plug Plug-In Screw 4 26-12 10 300 V 0.2in. 0.28 in. 2.5 mm 2500 V - 70212420 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug Plug-In Screw 4 26-12 10 300 V 0.2in. 0.28 in. 2.5 mm 2500 V
70212420
Plug Plug-In Screw 4 26-12 10 300 V 0.2in. 0.28 in. 2.5 mm 2500 V 70212420
Plug-in Screw Connector Systems for Printed Circuit Boards, 10 A Current Rating Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, Weidmüller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%. Plug-in direction perpendicular to PCB and wire entrance 45° to PCB when plugged with 121-M-121 ⁄-221, 121-M-161 ⁄-261 and 121-M-191 ⁄-291

Plug-in Screw Connector Systems for Printed Circuit Boards, 10 A Current Rating
Conecta® Series plug and header connectors provide reliable contact for applications which require frequent disconnections. Headers are shrouded to ensure proper mating. Larger pole configurations are available on request. SMarTconn® headers have pins that are totally coplanar adaptable to PCB surface, eliminates CTE mismatch. Designed with pick and place capability. Tape and reel packaging available. Patent Pending. Specifications. Center To Center Spacing: Series 120 — 5 mm/0.197"; Series 121 — 5.08 mm/0.200". Insulating Material: Polyamide, self extinguishing to UL 94, V-0, color gray. Temperature Limits: Short time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M3. Approvals : UL File E69841 — 15 A, 300 V, 12-26 AWG. CSA File LR24322 — 10 A, 300 V, 12-26 AWG. Functionally equivalent to Phoenix Contact Series MSTB, WeidmÜller Series BL/SL and Wieland Series 8113. SMT Specifications. Identical to above except for: Temperature Limits : Short time — 260°C/500°F; Comparative Tracking Index : CTI>250, Oxygen Index Rating : 37%.
Plug-in direction perpendicular to PCB and wire entrance 45° to PCB when plugged with 121-M-121 ⁄-221, 121-M-161 ⁄-261 and 121-M-191 ⁄-291

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Terminal Blocks
Product Number 70212420
Product Name Plug Plug-In Screw 4 26-12 10 300 V 0.2in. 0.28 in. 2.5 mm 2500 V
Mounting Options PCB
Termination Options Screw Clamp
Features Terminal Plug
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; VDE Component Mark
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-22D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 22
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Miniature Turret Term Board - 15226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Glass Epoxy
View Details
Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details