WECO Electrical Connectors Inc. Terminal Blocks - Headers, Plugs and Sockets 110-A-111/06

Description
PLUG; PLUG-IN SCREW; 6 POLE; 30-
Request a Quote Datasheet
Description
PLUG; PLUG-IN SCREW; 6 POLE; 30-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 3072-110-A-111/06-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
3072-110-A-111/06-ND
Terminal Blocks - Headers, Plugs and Sockets 3072-110-A-111/06-ND
PLUG; PLUG-IN SCREW; 6 POLE; 30-

PLUG; PLUG-IN SCREW; 6 POLE; 30-

Buy Now Datasheet
Plug Plug-In Screw 6 30-16 8 300 V 0.138 in. 0.25 in. 1.5 mm 2500 V - 70212184 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug Plug-In Screw 6 30-16 8 300 V 0.138 in. 0.25 in. 1.5 mm 2500 V
70212184
Plug Plug-In Screw 6 30-16 8 300 V 0.138 in. 0.25 in. 1.5 mm 2500 V 70212184
Series 12 Plug-in-Screw Plugs, 26-12 AWG Wire Size, 10 A Current Rating, Polyamide Body Material Series 110 offers a lower profile and smaller spacing than series 120 and 121 plug-in connectors. Headers feature a poke yoke mechanism to ensure proper mating. Specifications. Center to Center Spacing: 3.5 mm/0.138". Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M2. UL File E69841 (8 A, 300 V, 30-16 AWG), CSA File LR24322 (8 A, 300 V, 30-16 AWG). 3.5 mm (0.138 in.) pitch. Plug-in direction and wire entrance parallel to PCB when plugged with 110-M-211, 110-P-211 and 110-S-211, plug-in direction and wire entrance perpendicular to PCB when plugged with 110-M-221, 110-P-221 and 110-S-221, plug-in direction and wire Entrance 45° to PCB when plugged with 110-V-211. Coding keys are Available to ensure proper mating

Series 12 Plug-in-Screw Plugs, 26-12 AWG Wire Size, 10 A Current Rating, Polyamide Body Material
Series 110 offers a lower profile and smaller spacing than series 120 and 121 plug-in connectors. Headers feature a poke yoke mechanism to ensure proper mating. Specifications. Center to Center Spacing: 3.5 mm/0.138". Insulating Material: Polyamide, self-extinguishing to UL 94, V-0, color gray. Temperature Limits: Short Time — 140°C/284°F; Continuous — RTI 105°C/221°F — –40°C/–40°F. Comparative Tracking Index: CTI >600. Oxygen Index Rating: 33%. Screw: M2. UL File E69841 (8 A, 300 V, 30-16 AWG), CSA File LR24322 (8 A, 300 V, 30-16 AWG).
3.5 mm (0.138 in.) pitch.
Plug-in direction and wire entrance parallel to PCB when plugged with 110-M-211, 110-P-211 and 110-S-211, plug-in direction and wire entrance perpendicular to PCB when plugged with 110-M-221, 110-P-221 and 110-S-221, plug-in direction and wire Entrance 45° to PCB when plugged with 110-V-211. Coding keys are Available to ensure proper mating

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 3072-110-A-111/06-ND 70212184
Product Name Terminal Blocks - Headers, Plugs and Sockets Plug Plug-In Screw 6 30-16 8 300 V 0.138 in. 0.25 in. 1.5 mm 2500 V
Mounting Options Free Hanging (In-Line) PCB
Termination Options Screw Clamp Screw Clamp; Elevator Clamp
Features Terminal Plug Terminal Plug
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Double-deck terminal block - Carrier terminal block - 2002-2667 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Single Row and Tri-Barrier Blocks - HD-338-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details