Weber Screwdriving Systems, Inc. Step Fasteners Feeder ZEL

Description
The ZEL feeds screws, nuts and pins and is gentle on the material. The system allows cycle rates as low as 0.8 seconds. A low-vibration outlet rail, which minimizes vibrations, enables processing of surface-coated and sensitive parts. This is a very important aspect particularly in terms of the requirements of technical cleanliness. Integrated sensors ensure high process reliability. The measures to reduce noise emissions are designed for noise protection at the workplace. The reservoir for fasteners is made of stainless steel – the integrated slider of hardened tool steel or plastic. These surface characteristics reduce abrasion. A bulk storage hopper can be installed as an option. Features Gentle method of conveying Very low noise emissions Fast feeding Low abrasion of fasteners Stainless steel pans Optional cover Ideal for clean screw technologies Hardened tool steel is used on all critical areas (escapement, tracks, sorting areas)
Datasheet
Description
The ZEL feeds screws, nuts and pins and is gentle on the material. The system allows cycle rates as low as 0.8 seconds. A low-vibration outlet rail, which minimizes vibrations, enables processing of surface-coated and sensitive parts. This is a very important aspect particularly in terms of the requirements of technical cleanliness. Integrated sensors ensure high process reliability. The measures to reduce noise emissions are designed for noise protection at the workplace. The reservoir for fasteners is made of stainless steel – the integrated slider of hardened tool steel or plastic. These surface characteristics reduce abrasion. A bulk storage hopper can be installed as an option. Features Gentle method of conveying Very low noise emissions Fast feeding Low abrasion of fasteners Stainless steel pans Optional cover Ideal for clean screw technologies Hardened tool steel is used on all critical areas (escapement, tracks, sorting areas)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step Fasteners Feeder - ZEL - Weber Screwdriving Systems, Inc.
Mooresville, NC, United States
Step Fasteners Feeder
ZEL
Step Fasteners Feeder ZEL
The ZEL feeds screws, nuts and pins and is gentle on the material. The system allows cycle rates as low as 0.8 seconds. A low-vibration outlet rail, which minimizes vibrations, enables processing of surface-coated and sensitive parts. This is a very important aspect particularly in terms of the requirements of technical cleanliness. Integrated sensors ensure high process reliability. The measures to reduce noise emissions are designed for noise protection at the workplace. The reservoir for fasteners is made of stainless steel – the integrated slider of hardened tool steel or plastic. These surface characteristics reduce abrasion. A bulk storage hopper can be installed as an option. Features Gentle method of conveying Very low noise emissions Fast feeding Low abrasion of fasteners Stainless steel pans Optional cover Ideal for clean screw technologies Hardened tool steel is used on all critical areas (escapement, tracks, sorting areas)

The ZEL feeds screws, nuts and pins and is gentle on the material. The system allows cycle rates as low as 0.8 seconds. A low-vibration outlet rail, which minimizes vibrations, enables processing of surface-coated and sensitive parts. This is a very important aspect particularly in terms of the requirements of technical cleanliness. Integrated sensors ensure high process reliability. The measures to reduce noise emissions are designed for noise protection at the workplace.

The reservoir for fasteners is made of stainless steel – the integrated slider of hardened tool steel or plastic. These surface characteristics reduce abrasion. A bulk storage hopper can be installed as an option.

Features

  • Gentle method of conveying
  • Very low noise emissions
  • Fast feeding
  • Low abrasion of fasteners
  • Stainless steel pans
  • Optional cover
  • Ideal for clean screw technologies
  • Hardened tool steel is used on all critical areas (escapement, tracks, sorting areas)
Supplier's Site Datasheet

Technical Specifications

  Weber Screwdriving Systems, Inc.
Product Category Parts Feeders
Product Number ZEL
Product Name Step Fasteners Feeder
Parts Fed Screws, Nuts and Pins
Configuration Bowl and Drive
Feeder Type Step Hopper Feeder
Materials of Construction Stainless Steel
Bowl Configuration Hopper
Unlock Full Specs
to access all available technical data

Similar Products

Feed separator - HPV-14-40-A - Festo Corporation
Specs
Part Diameter 0.5512 inch (14 mm)
View Details
VPS Screw Presenter System with Kitting/Bagging -  - Visumatic Industrial Products
Specs
Parts Fed Screws, Nuts, Pins, Washers
Configuration Bowl and Drive
Feeder Type Pneumatic
View Details
Vibratory Feed Systems - Series 2000 - SPIROL
Specs
Parts Fed Lightweight Parts
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
View Details
Feedscape™ Parts Feeding System - 625 Series - Centricity
Specs
Parts Fed ANY Component/Assembly with a Thru Hole
Configuration Bowl and Drive
Feeder Type Centrifugal Rotary Feeder (optional feature); Inside Feature Feeder; Pneumatic (optional feature); Vibratory Bowl Feeder (optional feature)
View Details