Weber Screwdriving Systems, Inc. Fixtured Insertion System SI

Description
System for pneumatic insertion process. The Weber SI fixtured systems feature a highly reliable and rugged design to allow a simple method of installing pins or Christmas tree clips or other style when the fasteners that are pushed in with up to 100lbs of thrust. These units are generally used on a dual or single stage application. The bit can be externally instructed to self-advance its automatic bit stroke device and install fastener while detecting whether the depth was achieved or not. When the start signal is given (usually through a PLC control system to a solenoid valve), the pusher bit advances forward out of the jaws to expose the bit and makes contact and seats the pin. This proven design can only add to the legendary WEBER reputation for reliability. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic Press cylinder or even the newer designs in DC Servo actuators and can be used singly or in multiples for more complex installs. They can be used at any angle and even upside down for those difficult inverted applications, and these are often fitted with sensors to provide input to a PLC for control or reporting functions. Features Stationary system for insertion tasks up to 10 kN Automatic feed system Pneumatic drive Optional higher force and DC servo systems available
Datasheet
Description
System for pneumatic insertion process. The Weber SI fixtured systems feature a highly reliable and rugged design to allow a simple method of installing pins or Christmas tree clips or other style when the fasteners that are pushed in with up to 100lbs of thrust. These units are generally used on a dual or single stage application. The bit can be externally instructed to self-advance its automatic bit stroke device and install fastener while detecting whether the depth was achieved or not. When the start signal is given (usually through a PLC control system to a solenoid valve), the pusher bit advances forward out of the jaws to expose the bit and makes contact and seats the pin. This proven design can only add to the legendary WEBER reputation for reliability. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic Press cylinder or even the newer designs in DC Servo actuators and can be used singly or in multiples for more complex installs. They can be used at any angle and even upside down for those difficult inverted applications, and these are often fitted with sensors to provide input to a PLC for control or reporting functions. Features Stationary system for insertion tasks up to 10 kN Automatic feed system Pneumatic drive Optional higher force and DC servo systems available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixtured Insertion System - SI - Weber Screwdriving Systems, Inc.
Mooresville, NC, United States
Fixtured Insertion System
SI
Fixtured Insertion System SI
System for pneumatic insertion process. The Weber SI fixtured systems feature a highly reliable and rugged design to allow a simple method of installing pins or Christmas tree clips or other style when the fasteners that are pushed in with up to 100lbs of thrust. These units are generally used on a dual or single stage application. The bit can be externally instructed to self-advance its automatic bit stroke device and install fastener while detecting whether the depth was achieved or not. When the start signal is given (usually through a PLC control system to a solenoid valve), the pusher bit advances forward out of the jaws to expose the bit and makes contact and seats the pin. This proven design can only add to the legendary WEBER reputation for reliability. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic Press cylinder or even the newer designs in DC Servo actuators and can be used singly or in multiples for more complex installs. They can be used at any angle and even upside down for those difficult inverted applications, and these are often fitted with sensors to provide input to a PLC for control or reporting functions. Features Stationary system for insertion tasks up to 10 kN Automatic feed system Pneumatic drive Optional higher force and DC servo systems available

System for pneumatic insertion process.

The Weber SI fixtured systems feature a highly reliable and rugged design to allow a simple method of installing pins or Christmas tree clips or other style when the fasteners that are pushed in with up to 100lbs of thrust.

These units are generally used on a dual or single stage application. The bit can be externally instructed to self-advance its automatic bit stroke device and install fastener while detecting whether the depth was achieved or not. When the start signal is given (usually through a PLC control system to a solenoid valve), the pusher bit advances forward out of the jaws to expose the bit and makes contact and seats the pin. This proven design can only add to the legendary WEBER reputation for reliability. Customization is performed on most systems to ensure the utmost functionality for each fastener size and style. This device can accommodate almost any style of Pneumatic Press cylinder or even the newer designs in DC Servo actuators and can be used singly or in multiples for more complex installs. They can be used at any angle and even upside down for those difficult inverted applications, and these are often fitted with sensors to provide input to a PLC for control or reporting functions.

Features

  • Stationary system for insertion tasks up to 10 kN
  • Automatic feed system
  • Pneumatic drive
  • Optional higher force and DC servo systems available
Supplier's Site Datasheet

Technical Specifications

  Weber Screwdriving Systems, Inc.
Product Category Parts Feeders
Product Number SI
Product Name Fixtured Insertion System
Parts Fed Pins, Bolts or Clips
Unlock Full Specs
to access all available technical data

Similar Products

Vibratory Feed Systems - Series 2000 - SPIROL
Specs
Parts Fed Lightweight Parts
Configuration Bowl and Drive
Feeder Type Vibratory Bowl Feeder
View Details
Feed separator - HPV-14-20-A - Festo Corporation
Specs
Part Diameter 0.5512 inch (14 mm)
View Details
VPS Screw Presenter System with Remote Screw Presenter -  - Visumatic Industrial Products
Specs
Parts Fed Screws, Nuts, Pins, Washers
Configuration Bowl and Drive
Feeder Type Pneumatic
View Details
Feedscape™ Parts Feeding System - 375 Series - Centricity
Specs
Parts Fed ANY Component/Assembly with a Thru Hole
Configuration Bowl and Drive
Feeder Type Centrifugal Rotary Feeder (optional feature); Inside Feature Feeder; Pneumatic (optional feature); Vibratory Bowl Feeder (optional feature)
View Details