Weber Screwdriving Systems, Inc. Captive Insert Setting System SBM (Spin-Pull Process)

Description
Efficient system for blind riveting For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike older technologies, two separate DC servo drives handle the threading and setting process – the entire process is controlled by a programmable PLC and the setting process can be visualized on a control panel. This offers ultimate control over the process and quality monitoring of the installation. This technology leaves a high quality, high strength threaded hole in sheet metals and extrusions to allow mounting of hardware or other assemblies. Features Setting force up to 20 kN For hexagon and round nuts between M5 and M12 Built-in control Visualization on a screen
Description
Efficient system for blind riveting For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike older technologies, two separate DC servo drives handle the threading and setting process – the entire process is controlled by a programmable PLC and the setting process can be visualized on a control panel. This offers ultimate control over the process and quality monitoring of the installation. This technology leaves a high quality, high strength threaded hole in sheet metals and extrusions to allow mounting of hardware or other assemblies. Features Setting force up to 20 kN For hexagon and round nuts between M5 and M12 Built-in control Visualization on a screen
Datasheet
Datasheet Summary
Powered by GS/AI

The SBM setting system from Weber Screwdriving Systems, Inc. is designed for the efficient installation of blind rivet nuts, accommodating sizes M5 to M12 with both round and hexagonal heads. It features an automatic feed system and utilizes two separate EC drives for threading and setting, ensuring precise control over the installation process. The system includes automatic unthreading and ejection of rivet nuts in case of structural faults, enhancing reliability. Monitoring capabilities are provided through a motor encoder and force monitoring, allowing for quality assurance during operation. Weighing approximately 24 kg, the SBM can exert a setting force of up to 25 kN and has a setting stroke of 8 mm, making it suitable for various applications where access is limited to one side.

Datasheet Summary
Powered by GS/AI

The SBM setting system from Weber Screwdriving Systems, Inc. is designed for the efficient installation of blind rivet nuts, accommodating sizes M5 to M12 with both round and hexagonal heads. It features an automatic feed system and utilizes two separate EC drives for threading and setting, ensuring precise control over the installation process. The system includes automatic unthreading and ejection of rivet nuts in case of structural faults, enhancing reliability. Monitoring capabilities are provided through a motor encoder and force monitoring, allowing for quality assurance during operation. Weighing approximately 24 kg, the SBM can exert a setting force of up to 25 kN and has a setting stroke of 8 mm, making it suitable for various applications where access is limited to one side.

Suppliers

Company
Product
Description
Supplier Links
Captive Insert Setting System - SBM (Spin-Pull Process) - Weber Screwdriving Systems, Inc.
Mooresville, NC, United States
Captive Insert Setting System
SBM (Spin-Pull Process)
Captive Insert Setting System SBM (Spin-Pull Process)
Efficient system for blind riveting For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12. The controller and the feed system are integrated and form a single unit. Unlike older technologies, two separate DC servo drives handle the threading and setting process – the entire process is controlled by a programmable PLC and the setting process can be visualized on a control panel. This offers ultimate control over the process and quality monitoring of the installation. This technology leaves a high quality, high strength threaded hole in sheet metals and extrusions to allow mounting of hardware or other assemblies. Features Setting force up to 20 kN For hexagon and round nuts between M5 and M12 Built-in control Visualization on a screen

Efficient system for blind riveting

For setting captive inserts, WEBER supplies an automatic setting unit suitable for round and hexagon head, steel or aluminum inserts in sizes between M5 and M12.

The controller and the feed system are integrated and form a single unit. Unlike older technologies, two separate DC servo drives handle the threading and setting process – the entire process is controlled by a programmable PLC and the setting process can be visualized on a control panel. This offers ultimate control over the process and quality monitoring of the installation.

This technology leaves a high quality, high strength threaded hole in sheet metals and extrusions to allow mounting of hardware or other assemblies.

Features

  • Setting force up to 20 kN
  • For hexagon and round nuts between M5 and M12
  • Built-in control
  • Visualization on a screen
Supplier's Site Datasheet

Technical Specifications

  Weber Screwdriving Systems, Inc.
Product Category Assembly and Insertion Presses
Product Number SBM (Spin-Pull Process)
Product Name Captive Insert Setting System
Operation Insertion or Press Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Multi-Bowl Fastener Insertion Press - PEMSERTER® Series 3000MB™ - PennEngineering®
Specs
Operation Insertion or Press Fitting
Throat 31 inch (787 mm)
Technology Air or Pneumatic
View Details
Surelok II Clinching Machine -  - Norlok Technology, Inc.
Norlok Technology, Inc.
Specs
Automation / Control Manual
Pressure 80 to 125 psi (56.3 to 87.97 m H2O)
Stroke 1 inch (25.4 mm)
View Details
Automatic Vertical Pin Inserter - Model PR - SPIROL
Specs
Operation Insertion or Press Fitting
Automation / Control Manual
Capacity 0.1500 tons (0.1361 metric tons)
View Details