Web Seal Inc. O-Ring Drive Belts

Description
O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped. Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations. Especially useful in 3-D applications, round belts come in various forms: with solid or hollow cores in many standard sizes non-standard lengths can be spliced to your size requirements
Description
O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped. Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations. Especially useful in 3-D applications, round belts come in various forms: with solid or hollow cores in many standard sizes non-standard lengths can be spliced to your size requirements

Suppliers

Company
Product
Description
Supplier Links
O-Ring Drive Belts -  - Web Seal Inc.
Rochester, NY, USA
O-Ring Drive Belts
O-Ring Drive Belts
O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped. Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations. Especially useful in 3-D applications, round belts come in various forms: with solid or hollow cores in many standard sizes non-standard lengths can be spliced to your size requirements

O-ring belts evolved from flat belts used in early power transmission systems, which wore unevenly and slipped.

Designed as a circular cross section belt, these specialized O-rings operate in a pulley with a groove in low-torque situations.

Especially useful in 3-D applications, round belts come in various forms:

  • with solid or hollow cores
  • in many standard sizes
  • non-standard lengths can be spliced to your size requirements
Supplier's Site

Technical Specifications

  Web Seal Inc.
Product Category Round Belts and O-ring Belts
Product Name O-Ring Drive Belts
Unlock Full Specs
to access all available technical data

Similar Products

Profile & Round Belts - 7983930 - RS Components, Ltd.
Specs
Features Food Grade
Cross Section Diameter 0.1181 inch (3 mm)
Belt Length 197 inch (5000 mm)
View Details
3/32
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Neoprene
Cross Section Diameter 0.0938 inch (2.38 mm)
Durometer 70
View Details
PUW 87A Green Round Belt, Smooth -  - Megadyne Americas
Specs
Material Polyurethane / Urethane
Cross Section Diameter 0.1181 to 0.7087 inch (3 to 18 mm)
Belt Length 1968 to 7872 inch (49987 to 199949 mm)
View Details