Web Seal Inc. Grommets

Description
Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to: strengthen and protect openings insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded relieve strain, as with power supply cords, to prevent stressing the connections Grommets are available in a wide variety of: Sizes -- round, oval, oblong, square or rectangular Materials -- including elastomeric, plastic, or coated metal
Description
Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to: strengthen and protect openings insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded relieve strain, as with power supply cords, to prevent stressing the connections Grommets are available in a wide variety of: Sizes -- round, oval, oblong, square or rectangular Materials -- including elastomeric, plastic, or coated metal

Suppliers

Company
Product
Description
Supplier Links
Grommets -  - Web Seal Inc.
Rochester, NY, USA
Grommets
Grommets
Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to: strengthen and protect openings insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded relieve strain, as with power supply cords, to prevent stressing the connections Grommets are available in a wide variety of: Sizes -- round, oval, oblong, square or rectangular Materials -- including elastomeric, plastic, or coated metal

Grommets can be either single-piece or two-pieced, and are typically hand-inserted. Grommets usually serve to:

  • strengthen and protect openings
  • insulate and protect objects passing through openings , where a vulnerable material such as wire could be cut or abraded
  • relieve strain, as with power supply cords, to prevent stressing the connections

Grommets are available in a wide variety of:

  • Sizes -- round, oval, oblong, square or rectangular
  • Materials -- including elastomeric, plastic, or coated metal
Supplier's Site

Technical Specifications

  Web Seal Inc.
Product Category Grommets
Product Name Grommets
Shape Round; Oval / Oblong; Square / Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-3/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6500 inch (16.51 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 93.262 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Bushings, Grommets - 36-8477-ND - DigiKey
Keystone Electronics Corp.
Specs
Material Plastic; Polyamide (PA66), Nylon 6/6
View Details
Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details