Wearwell Wearwell 702 Black Vinyl Ribbed Non-Conductive Switchboard Matting - 3 ft Width - 75 ft Length - 715411-60025 702.14x3x75BK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 75 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 149-97a, ASTM D 178-01, ASTM F 1677, Federal Standard 191 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 75 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 149-97a, ASTM D 178-01, ASTM F 1677, Federal Standard 191 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell 702 Black Vinyl Ribbed Non-Conductive Switchboard Matting - 3 ft Width - 75 ft Length - 715411-60025 - 715411-60025 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell 702 Black Vinyl Ribbed Non-Conductive Switchboard Matting - 3 ft Width - 75 ft Length - 715411-60025
715411-60025
Wearwell 702 Black Vinyl Ribbed Non-Conductive Switchboard Matting - 3 ft Width - 75 ft Length - 715411-60025 715411-60025
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 75 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 149-97a, ASTM D 178-01, ASTM F 1677, Federal Standard 191 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 75 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 149-97a, ASTM D 178-01, ASTM F 1677, Federal Standard 191 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-60025
Product Name Wearwell 702 Black Vinyl Ribbed Non-Conductive Switchboard Matting - 3 ft Width - 75 ft Length - 715411-60025
Mat Type Conductive
Features Ribbed / Corrugated
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Slip Floor Mats - 1745938 - RS Components, Ltd.
Specs
Material Aluminium
Color(s) Black
Width 2.76 inch (70 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details