R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 2 ft width x Up to 75 ft length. The Wearwell non-conductive switchboard matting is made of vinyl, is packaged 1 per case, comes in black and meets ASTM D 149-97a, ASTM D 178-01, ASTM F 1677, Federal Standard 191 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Chemical-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 715411-60005 |
| Product Name | Wearwell 702 Black Vinyl Ribbed Non-Conductive Switchboard Matting - 2 ft Width - Up to 75 ft Length - 715411-60005 |
| Mat Type | Conductive |
| Features | Ribbed / Corrugated |
| Color(s) | Black |