Wearwell Wearwell 24/Seven 572 Yellow Rubber Anti-Fatigue Mat - 3 in Width - 39 in Length - 715411-47451 572.EdgingMGRYL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 in width x 39 in length. The Wearwell 24/Seven anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM D 575-91, ASTM F 1677, DIN 51130, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 in width x 39 in length. The Wearwell 24/Seven anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM D 575-91, ASTM F 1677, DIN 51130, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell 24/Seven 572 Yellow Rubber Anti-Fatigue Mat - 3 in Width - 39 in Length - 715411-47451 - 715411-47451 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell 24/Seven 572 Yellow Rubber Anti-Fatigue Mat - 3 in Width - 39 in Length - 715411-47451
715411-47451
Wearwell 24/Seven 572 Yellow Rubber Anti-Fatigue Mat - 3 in Width - 39 in Length - 715411-47451 715411-47451
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 in width x 39 in length. The Wearwell 24/Seven anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM D 575-91, ASTM F 1677, DIN 51130, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 in width x 39 in length. The Wearwell 24/Seven anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM D 575-91, ASTM F 1677, DIN 51130, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-47451
Product Name Wearwell 24/Seven 572 Yellow Rubber Anti-Fatigue Mat - 3 in Width - 39 in Length - 715411-47451
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
Anti-Fatigue Mats - 726297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material PVC
Width 59.06 inch (1500 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details