R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 in width x 39 in length. The Wearwell 24/Seven anti-fatigue mat is made of rubber, is packaged 1 per case, comes in black and meets ASTM D 2240, ASTM D 575-91, ASTM F 1677, DIN 51130, Federal Standard 191, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Cutting Fluid-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 715411-57236 |
| Product Name | Wearwell 24/Seven 572 Black Rubber Anti-Fatigue Mat - 3 in Width - 39 in Length - 715411-57236 |
| Mat Type | Anti-Fatigue |