Wearwell Wearwell Ergodeck 560 Yellow PVC Anti-Fatigue Modular Mat Tile - 6 in Width - 15 in Length - 715411-51243 560.78x6x15x15YL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in width x 15 in length. The Wearwell Ergodeck anti-fatigue modular mat tile is made of pvc, is packaged 1 per case, comes in yellow and meets ASTM D 1056, ASTM D 3884, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in width x 15 in length. The Wearwell Ergodeck anti-fatigue modular mat tile is made of pvc, is packaged 1 per case, comes in yellow and meets ASTM D 1056, ASTM D 3884, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Ergodeck 560 Yellow PVC Anti-Fatigue Modular Mat Tile - 6 in Width - 15 in Length - 715411-51243 - 715411-51243 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Ergodeck 560 Yellow PVC Anti-Fatigue Modular Mat Tile - 6 in Width - 15 in Length - 715411-51243
715411-51243
Wearwell Ergodeck 560 Yellow PVC Anti-Fatigue Modular Mat Tile - 6 in Width - 15 in Length - 715411-51243 715411-51243
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in width x 15 in length. The Wearwell Ergodeck anti-fatigue modular mat tile is made of pvc, is packaged 1 per case, comes in yellow and meets ASTM D 1056, ASTM D 3884, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 6 in width x 15 in length. The Wearwell Ergodeck anti-fatigue modular mat tile is made of pvc, is packaged 1 per case, comes in yellow and meets ASTM D 1056, ASTM D 3884, MVSS 302 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-51243
Product Name Wearwell Ergodeck 560 Yellow PVC Anti-Fatigue Modular Mat Tile - 6 in Width - 15 in Length - 715411-51243
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Roll - MAT225 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Temporary Floor Protection - 6899645 - RS Components, Ltd.
Specs
Material Polyethylene
Color(s) Clear
Width 23.62 inch (600 mm)
View Details