Wearwell Wearwell F.I.T 540 Black PVC Anti-Fatigue Modular Mat Tile - 12 in Width - 12 in Length - 715411-07547 540.58x12x12BK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in width x 12 in length. The Wearwell F.I.T anti-fatigue modular mat tile is made of pvc, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in width x 12 in length. The Wearwell F.I.T anti-fatigue modular mat tile is made of pvc, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell F.I.T 540 Black PVC Anti-Fatigue Modular Mat Tile - 12 in Width - 12 in Length - 715411-07547 - 715411-07547 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell F.I.T 540 Black PVC Anti-Fatigue Modular Mat Tile - 12 in Width - 12 in Length - 715411-07547
715411-07547
Wearwell F.I.T 540 Black PVC Anti-Fatigue Modular Mat Tile - 12 in Width - 12 in Length - 715411-07547 715411-07547
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in width x 12 in length. The Wearwell F.I.T anti-fatigue modular mat tile is made of pvc, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in width x 12 in length. The Wearwell F.I.T anti-fatigue modular mat tile is made of pvc, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-07547
Product Name Wearwell F.I.T 540 Black PVC Anti-Fatigue Modular Mat Tile - 12 in Width - 12 in Length - 715411-07547
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Fatigue Mats - 2805456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue; Wet Area Mat
Material Natural Rubber, Styrene Butadiene Rubber
Width 72.05 inch (1830 mm)
View Details
PIG® Grippy® Adhesive-Backed Floor Mat - GRP36201 - New Pig Corporation
Specs
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 36 inch (914 mm)
Length 600 inch (15240 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details