Wearwell Wearwell Smart Tile Top 496 Black PVC Surface/Recycled Urethane Sponge Base Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-49381 496.12x3CUTCH

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x Cut up to 60 ft length. The Wearwell Smart Tile Top anti-fatigue mat is made of pvc surface/recycled urethane sponge base, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x Cut up to 60 ft length. The Wearwell Smart Tile Top anti-fatigue mat is made of pvc surface/recycled urethane sponge base, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Smart Tile Top 496 Black PVC Surface/Recycled Urethane Sponge Base Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-49381 - 715411-49381 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Smart Tile Top 496 Black PVC Surface/Recycled Urethane Sponge Base Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-49381
715411-49381
Wearwell Smart Tile Top 496 Black PVC Surface/Recycled Urethane Sponge Base Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-49381 715411-49381
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x Cut up to 60 ft length. The Wearwell Smart Tile Top anti-fatigue mat is made of pvc surface/recycled urethane sponge base, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x Cut up to 60 ft length. The Wearwell Smart Tile Top anti-fatigue mat is made of pvc surface/recycled urethane sponge base, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-49381
Product Name Wearwell Smart Tile Top 496 Black PVC Surface/Recycled Urethane Sponge Base Textured Anti-Fatigue Mat - 3 ft Width - Cut up to 60 ft Length - 715411-49381
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Absorbent Mat Pad - MAT204 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 15 inch (381 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti Static Mats - 707103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Color(s) Grey
Width 23.62 inch (600 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details