R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 2 ft width x 60 ft length. The Wearwell Tile-Top Select anti-fatigue mat is made of pvc sponge base/pvc surface, is packaged 1 per case, comes in blue and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 715411-33251 |
| Product Name | Wearwell Tile-Top Select 494 Blue PVC Sponge Base/PVC Surface Textured Anti-Fatigue Mat - 2 ft Width - 60 ft Length - 715411-33251 |
| Mat Type | Anti-Fatigue |