Wearwell Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-52213 477.EdgingRollYL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 2 in width x 65 ft length. The Wearwell Worksafe anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM F 1677, MVSS 302 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 2 in width x 65 ft length. The Wearwell Worksafe anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM F 1677, MVSS 302 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-52213 - 715411-52213 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-52213
715411-52213
Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-52213 715411-52213
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 2 in width x 65 ft length. The Wearwell Worksafe anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM F 1677, MVSS 302 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 2 in width x 65 ft length. The Wearwell Worksafe anti-fatigue mat is made of rubber, is packaged 1 per case, comes in yellow and meets ASTM D 2240, ASTM F 1677, MVSS 302 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-52213
Product Name Wearwell Worksafe 477 Yellow Rubber Ribbed Anti-Fatigue Mat - 2 in Width - 65 ft Length - 715411-52213
Mat Type Anti-Fatigue
Features Ribbed / Corrugated
Color(s) Yellow
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Safety Mats - 726319 - RS Components, Ltd.
Specs
Mat Type Nonconductive; Traction / Slip Resistant
Material Ethylene Propylene Diene Monomer Rubber
Width 197 inch (5000 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Absorbent Mat Roll - MAT230 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details