Wearwell Wearwell Tuf Sponge 452 Black Vinyl Sponge Diamond-Plate Anti-Fatigue Mat - 4 ft Width - Cut up to 60 ft Length - 715411-19249 452.12x4CUTBK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 4 ft width x Cut up to 60 ft length. The Wearwell Tuf Sponge anti-fatigue mat is made of vinyl sponge, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70, Federal Standard 191 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 4 ft width x Cut up to 60 ft length. The Wearwell Tuf Sponge anti-fatigue mat is made of vinyl sponge, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70, Federal Standard 191 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Tuf Sponge 452 Black Vinyl Sponge Diamond-Plate Anti-Fatigue Mat - 4 ft Width - Cut up to 60 ft Length - 715411-19249 - 715411-19249 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Tuf Sponge 452 Black Vinyl Sponge Diamond-Plate Anti-Fatigue Mat - 4 ft Width - Cut up to 60 ft Length - 715411-19249
715411-19249
Wearwell Tuf Sponge 452 Black Vinyl Sponge Diamond-Plate Anti-Fatigue Mat - 4 ft Width - Cut up to 60 ft Length - 715411-19249 715411-19249
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 4 ft width x Cut up to 60 ft length. The Wearwell Tuf Sponge anti-fatigue mat is made of vinyl sponge, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70, Federal Standard 191 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 4 ft width x Cut up to 60 ft length. The Wearwell Tuf Sponge anti-fatigue mat is made of vinyl sponge, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70, Federal Standard 191 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-19249
Product Name Wearwell Tuf Sponge 452 Black Vinyl Sponge Diamond-Plate Anti-Fatigue Mat - 4 ft Width - Cut up to 60 ft Length - 715411-19249
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Water Absorbent Mat Pad in Dispenser Box - WTR006 - New Pig Corporation
Specs
Mat Type Absorbent
Material Top Layer - Polypropylene Bottom Layer - Natural & Recycled Fiber Blend
Width 15 inch (381 mm)
View Details
Anti-Slip Floor Mats - 2371528 - RS Components, Ltd.
Specs
Material Pvc
Color(s) Red
Width 23.62 inch (600 mm)
View Details