Wearwell Wearwell Weldsafe 447 Black Nitricell/Rubber Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-44735 447.916x3x5BK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 5 ft length. The Wearwell Weldsafe anti-fatigue mat is made of nitricell/rubber, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Heat-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 5 ft length. The Wearwell Weldsafe anti-fatigue mat is made of nitricell/rubber, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Heat-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Weldsafe 447 Black Nitricell/Rubber Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-44735 - 715411-44735 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Weldsafe 447 Black Nitricell/Rubber Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-44735
715411-44735
Wearwell Weldsafe 447 Black Nitricell/Rubber Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-44735 715411-44735
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 5 ft length. The Wearwell Weldsafe anti-fatigue mat is made of nitricell/rubber, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Heat-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 3 ft width x 5 ft length. The Wearwell Weldsafe anti-fatigue mat is made of nitricell/rubber, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MVSS 302 standards. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Heat-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-44735
Product Name Wearwell Weldsafe 447 Black Nitricell/Rubber Textured Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-44735
Mat Type Anti-Fatigue
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Urinal Mat with Adhesive Backing - Large - GRP7002 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Slip Floor Mats - 2217924 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 18.5 inch (470 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details