Wearwell Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-83522 433.78x3CUTBK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x Cut up to 75 ft length. The Wearwell Comfortpro anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x Cut up to 75 ft length. The Wearwell Comfortpro anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-83522 - 715411-83522 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-83522
715411-83522
Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-83522 715411-83522
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x Cut up to 75 ft length. The Wearwell Comfortpro anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 3 ft width x Cut up to 75 ft length. The Wearwell Comfortpro anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-83522
Product Name Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - Cut up to 75 ft Length - 715411-83522
Mat Type Anti-Fatigue
Features Ribbed / Corrugated
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Oil-Only Absorbent Mat Roll - MAT401 - New Pig Corporation
Specs
Mat Type Absorbent
Material Polypropylene
Width 30 inch (762 mm)
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
Anti-Slip Floor Mats - 2217919 - RS Components, Ltd.
Specs
Material Polyvinyl Chloride
Color(s) Yellow
Length 2.36 inch (60 mm)
View Details