Wearwell Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-23508 433.12x3x5BK

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 3 ft width x 5 ft length. The Wearwell Comfortpro anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 3 ft width x 5 ft length. The Wearwell Comfortpro anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Suppliers

Company
Product
Description
Supplier Links
Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-23508 - 715411-23508 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-23508
715411-23508
Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-23508 715411-23508
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 3 ft width x 5 ft length. The Wearwell Comfortpro anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 3 ft width x 5 ft length. The Wearwell Comfortpro anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM F 1677, DOC FF1-70 standards. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Chemical-Resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-23508
Product Name Wearwell Comfortpro 433 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 3 ft Width - 5 ft Length - 715411-23508
Mat Type Anti-Fatigue
Features Ribbed / Corrugated
Color(s) Black
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Restroom Mat Runner with Adhesive Backing - GRP7004 - New Pig Corporation
Specs
Mat Type Runner
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 24 inch (610 mm)
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) ELDORADO - Rolls - Black Vinyl Matting - 429-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
Anti-Fatigue Mats - 628728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Width 35.83 inch (910 mm)
View Details