R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 4 ft width x Cut up to 75 ft length. The Wearwell Spongecote anti-fatigue mat is made of pvc/vinyl, is packaged 1 per case, comes in black and meets ASTM D 395-98, MVSS 302 standards. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 715411-22974 |
| Product Name | Wearwell Spongecote 431 Black PVC/Vinyl Ribbed Anti-Fatigue Mat - 4 ft Width - Cut up to 75 ft Length - 715411-22974 |
| Mat Type | Anti-Fatigue |
| Features | Ribbed / Corrugated |
| Color(s) | Black |