R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 4 ft width x 75 ft length. The Wearwell Spongecote anti-fatigue mat is made of nitricell/pvc, is packaged 1 per case, comes in black and meets ASTM F 1677, Federal Standard 191, MIL-P12420C, MVSS 302 standards. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Industrial Floor Mats |
| Product Number | 715411-20104 |
| Product Name | Wearwell Spongecote 415 Black Nitricell/PVC Diamond-Plate Anti-Fatigue Mat - 4 ft Width - 75 ft Length - 715411-20104 |
| Mat Type | Anti-Fatigue |