Wearwell Wearwell 287 Gray Indoor Polypropylene Carpeted Entry Mat - 3 ft Width - 60 ft Length - Vinyl Backing Material - 715411-12777 287.516x3x60RBCH

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 60 ft length. The Wearwell carpeted entry mat is made of polypropylene, is packaged 1 per case, comes in gray and meets ASTM C 1028-96, DOC FF1-70, DOC FF2-70 standards.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 60 ft length. The Wearwell carpeted entry mat is made of polypropylene, is packaged 1 per case, comes in gray and meets ASTM C 1028-96, DOC FF1-70, DOC FF2-70 standards.

Suppliers

Company
Product
Description
Supplier Links
Wearwell 287 Gray Indoor Polypropylene Carpeted Entry Mat - 3 ft Width - 60 ft Length - Vinyl Backing Material - 715411-12777 - 715411-12777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell 287 Gray Indoor Polypropylene Carpeted Entry Mat - 3 ft Width - 60 ft Length - Vinyl Backing Material - 715411-12777
715411-12777
Wearwell 287 Gray Indoor Polypropylene Carpeted Entry Mat - 3 ft Width - 60 ft Length - Vinyl Backing Material - 715411-12777 715411-12777
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 60 ft length. The Wearwell carpeted entry mat is made of polypropylene, is packaged 1 per case, comes in gray and meets ASTM C 1028-96, DOC FF1-70, DOC FF2-70 standards.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 3 ft width x 60 ft length. The Wearwell carpeted entry mat is made of polypropylene, is packaged 1 per case, comes in gray and meets ASTM C 1028-96, DOC FF1-70, DOC FF2-70 standards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-12777
Product Name Wearwell 287 Gray Indoor Polypropylene Carpeted Entry Mat - 3 ft Width - 60 ft Length - Vinyl Backing Material - 715411-12777
Color(s) Gray
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Fatigue Mats - 2217902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Black
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® HoofTrax™ Adhesive-Backed Runner - Pebble Texture - FLM6100 - New Pig Corporation
Specs
Mat Type Runner; Sanitary or Food Production Mat
Features Outdoor / Exterior
Material Vinyl
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) CROCODILE - Rolls - Black Vinyl Matting - 427-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details