Wearwell Wearwell 211 Red Olefin Carpeted Entry Mat - 6 ft Width - 60 ft Length - Vinyl Backing Material - 715411-10415 211.38x6x60RD

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 ft width x 60 ft length. The Wearwell carpeted entry mat is made of olefin, is packaged 1 per case, comes in red and meets ASTM C 1028-96, DOC FF1-70, DOC FF2-70 standards.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 ft width x 60 ft length. The Wearwell carpeted entry mat is made of olefin, is packaged 1 per case, comes in red and meets ASTM C 1028-96, DOC FF1-70, DOC FF2-70 standards.

Suppliers

Company
Product
Description
Supplier Links
Wearwell 211 Red Olefin Carpeted Entry Mat - 6 ft Width - 60 ft Length - Vinyl Backing Material - 715411-10415 - 715411-10415 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Wearwell 211 Red Olefin Carpeted Entry Mat - 6 ft Width - 60 ft Length - Vinyl Backing Material - 715411-10415
715411-10415
Wearwell 211 Red Olefin Carpeted Entry Mat - 6 ft Width - 60 ft Length - Vinyl Backing Material - 715411-10415 715411-10415
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 ft width x 60 ft length. The Wearwell carpeted entry mat is made of olefin, is packaged 1 per case, comes in red and meets ASTM C 1028-96, DOC FF1-70, DOC FF2-70 standards.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 6 ft width x 60 ft length. The Wearwell carpeted entry mat is made of olefin, is packaged 1 per case, comes in red and meets ASTM C 1028-96, DOC FF1-70, DOC FF2-70 standards.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number 715411-10415
Product Name Wearwell 211 Red Olefin Carpeted Entry Mat - 6 ft Width - 60 ft Length - Vinyl Backing Material - 715411-10415
Color(s) Red
Unlock Full Specs
to access all available technical data

Similar Products

Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details
PIG® Restroom Bundle with Adhesive Backing - GRP7000 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 19 inch (483 mm)
View Details
Anti-Fatigue Mats - 1224451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Natural Rubber
Color(s) Black, yellow
View Details
1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details