WD Bearing Group Thrust Spherical Roller Bearing 29380

Description
Spherical roller bearings are double row, self-retaining units comprising inner rings with two raceways inclined at an angle to the bearing axis , outer rings with a common sphered raceway, spherical rollers, cages and in certain designs also internal guide rings or center rings. The bearings can also be sealed.
Description
Spherical roller bearings are double row, self-retaining units comprising inner rings with two raceways inclined at an angle to the bearing axis , outer rings with a common sphered raceway, spherical rollers, cages and in certain designs also internal guide rings or center rings. The bearings can also be sealed.

Suppliers

Company
Product
Description
Supplier Links
Thrust Spherical Roller Bearing - 29380 - WD Bearing Group
Indianapolis, IN, United States
Thrust Spherical Roller Bearing
29380
Thrust Spherical Roller Bearing 29380
Spherical roller bearings are double row, self-retaining units comprising inner rings with two raceways inclined at an angle to the bearing axis , outer rings with a common sphered raceway, spherical rollers, cages and in certain designs also internal guide rings or center rings. The bearings can also be sealed.

Spherical roller bearings are double row, self-retaining units comprising inner rings with two raceways inclined at an angle to the bearing axis , outer rings with a common sphered raceway, spherical rollers, cages and in certain designs also internal guide rings or center rings. The bearings can also be sealed.

Supplier's Site

Technical Specifications

  WD Bearing Group
Product Category Roller Bearings
Product Number 29380
Product Name Thrust Spherical Roller Bearing
Type Spherical
Unlock Full Specs
to access all available technical data

Similar Products

Crossed Roller Bearings - CRBX Series - HIWIN Corporation
Specs
Type Crossed Roller
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
Sprag Clutch Bearings - 1845770 - RS Components, Ltd.
Specs
Design Units Metric
Bore 2.3622 inch (60.000 mm)
Outside Diameter 4.3307 inch (110.000 mm)
View Details