Wearnes Cambion, Ltd. Terminal, Turret #2-56Unc 2A Thread Blue; Thread Size Imperial Cambion 572-4870-01-05-16

Description
TERMINAL, TURRET #2-56UNC 2A THREAD BLUE; Thread Size - Imperial:2-56; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Electro Solder; Product Range:-; Connector Type:Turret; Contact Material:Brass; Pin Length:0.59" RoHS Compliant: No
Description
TERMINAL, TURRET #2-56UNC 2A THREAD BLUE; Thread Size - Imperial:2-56; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Electro Solder; Product Range:-; Connector Type:Turret; Contact Material:Brass; Pin Length:0.59" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret #2-56Unc 2A Thread Blue; Thread Size Imperial Cambion - 40F6233 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret #2-56Unc 2A Thread Blue; Thread Size Imperial Cambion
40F6233
Terminal, Turret #2-56Unc 2A Thread Blue; Thread Size Imperial Cambion 40F6233
TERMINAL, TURRET #2-56UNC 2A THREAD BLUE; Thread Size - Imperial:2-56; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Electro Solder; Product Range:-; Connector Type:Turret; Contact Material:Brass; Pin Length:0.59" RoHS Compliant: No

TERMINAL, TURRET #2-56UNC 2A THREAD BLUE; Thread Size - Imperial:2-56; Thread Size - Metric:-; Insulation:Insulated; Terminal Plating:Electro Solder; Product Range:-; Connector Type:Turret; Contact Material:Brass; Pin Length:0.59" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6233
Product Name Terminal, Turret #2-56Unc 2A Thread Blue; Thread Size Imperial Cambion
Terminal Type Thread Mount
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Un-Insulated Ferrules - 2217.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers