Wearnes Cambion, Ltd. Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion 571-4176-01-01-19

Description
TERMINAL, TURRET, 3.78MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.45mm; Terminal Plating:Silver; Overall Length:13.08mm; Length - Below Flange:6.73mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes
Description
TERMINAL, TURRET, 3.78MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.45mm; Terminal Plating:Silver; Overall Length:13.08mm; Length - Below Flange:6.73mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion - 05C9905 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion
05C9905
Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion 05C9905
TERMINAL, TURRET, 3.78MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:3.45mm; Terminal Plating:Silver; Overall Length:13.08mm; Length - Below Flange:6.73mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, TURRET, 3.78MM, SOLDER, WHITE; Insulation:Insulated; Mounting Hole Dia:3.45mm; Terminal Plating:Silver; Overall Length:13.08mm; Length - Below Flange:6.73mm; Product Range:-; Connector Type:Turret; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 05C9905
Product Name Terminal, Turret, 3.78Mm, Solder, White; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 109028-31 - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1788592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details