Wearnes Cambion, Ltd. Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion 571-4015-01-05-19

Description
TERMINAL, TURRET, 2.36MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:2.11mm; Terminal Plating:Electro Solder; Overall Length:7.12mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Pin Length:0.28" RoHS Compliant: No
Description
TERMINAL, TURRET, 2.36MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:2.11mm; Terminal Plating:Electro Solder; Overall Length:7.12mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Pin Length:0.28" RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion - 40F6239 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion
40F6239
Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion 40F6239
TERMINAL, TURRET, 2.36MM, SOLDER, WHITE; Insulation:Insulated ; Mounting Hole Dia:2.11mm; Terminal Plating:Electro Solder; Overall Length:7.12mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Pin Length:0.28" RoHS Compliant: No

TERMINAL, TURRET, 2.36MM, SOLDER, WHITE; Insulation:Insulated; Mounting Hole Dia:2.11mm; Terminal Plating:Electro Solder; Overall Length:7.12mm; Length - Below Flange:2.54mm; Product Range:-; Connector Type:Turret; Pin Length:0.28" RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6239
Product Name Terminal, Turret, 2.36Mm, Solder, White; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
PTFE Insulated Split Fork Terminal - 11112 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers