Wearnes Cambion, Ltd. Terminal, Turret, #4-40, Thread; Thread Size Imperial Cambion 570-2045-01-01-00

Description
TERMINAL, TURRET, #4-40, THREAD; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:Blue RoHS Compliant: No
Description
TERMINAL, TURRET, #4-40, THREAD; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:Blue RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Terminal, Turret, #4-40, Thread; Thread Size Imperial Cambion - 40F6217 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, #4-40, Thread; Thread Size Imperial Cambion
40F6217
Terminal, Turret, #4-40, Thread; Thread Size Imperial Cambion 40F6217
TERMINAL, TURRET, #4-40, THREAD; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated ; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:Blue RoHS Compliant: No

TERMINAL, TURRET, #4-40, THREAD; Thread Size - Imperial:4-40; Thread Size - Metric:-; Insulation:Insulated; Terminal Plating:Silver; Product Range:-; Connector Type:Turret; Contact Material:Brass; Insulator Colour:Blue RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 40F6217
Product Name Terminal, Turret, #4-40, Thread; Thread Size Imperial Cambion
Terminal Type Thread Mount
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details