Wearnes Cambion, Ltd. Pin, 0.64Mm, 2.08Mm L, Gold; Connector Type Cambion 460-3231-02-03-00

Description
PIN, 0.64MM, 2.08MM L, GOLD; Connector Type:Pin; Series:-; Insulator Colour:-; Termination Method:Solder; Stud/Tab Size:-; Contact Material:Brass; Contact Plating:Gold; Insulator Material:-; SVHC:No SVHC (20-Jun-2013) RoHS Compliant: Yes
Datasheet
Description
PIN, 0.64MM, 2.08MM L, GOLD; Connector Type:Pin; Series:-; Insulator Colour:-; Termination Method:Solder; Stud/Tab Size:-; Contact Material:Brass; Contact Plating:Gold; Insulator Material:-; SVHC:No SVHC (20-Jun-2013) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin, 0.64Mm, 2.08Mm L, Gold; Connector Type Cambion - 83T2511 - Newark, An Avnet Company
Chicago, IL, United States
Pin, 0.64Mm, 2.08Mm L, Gold; Connector Type Cambion
83T2511
Pin, 0.64Mm, 2.08Mm L, Gold; Connector Type Cambion 83T2511
PIN, 0.64MM, 2.08MM L, GOLD; Connector Type:Pin; Series:-; Insulator Colour:-; Termination Method:Solder; Stud/Tab Size:-; Contact Material:Brass; Contact Plating:Gold; Insulator Material:-; SVHC:No SVHC (20-Jun-2013) RoHS Compliant: Yes

PIN, 0.64MM, 2.08MM L, GOLD; Connector Type:Pin; Series:-; Insulator Colour:-; Termination Method:Solder; Stud/Tab Size:-; Contact Material:Brass; Contact Plating:Gold; Insulator Material:-; SVHC:No SVHC (20-Jun-2013) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 83T2511
Product Name Pin, 0.64Mm, 2.08Mm L, Gold; Connector Type Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2856.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-1526-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details
3 suppliers