Wearnes Cambion, Ltd. Swage Terminal, Pin, 1.02Mm; Insulation Cambion 460-2970-01-03-00

Description
SWAGE TERMINAL, PIN, 1.02MM; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Gold; Overall Length:9.43mm; Length - Below Flange:1.3mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes
Description
SWAGE TERMINAL, PIN, 1.02MM; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Gold; Overall Length:9.43mm; Length - Below Flange:1.3mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Swage Terminal, Pin, 1.02Mm; Insulation Cambion - 97F6111 - Newark, An Avnet Company
Chicago, IL, United States
Swage Terminal, Pin, 1.02Mm; Insulation Cambion
97F6111
Swage Terminal, Pin, 1.02Mm; Insulation Cambion 97F6111
SWAGE TERMINAL, PIN, 1.02MM; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Gold; Overall Length:9.43mm; Length - Below Flange:1.3mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes

SWAGE TERMINAL, PIN, 1.02MM; Insulation:Non Insulated; Mounting Hole Dia:1.09mm; Terminal Plating:Gold; Overall Length:9.43mm; Length - Below Flange:1.3mm; Product Range:-; Connector Type:Pin; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97F6111
Product Name Swage Terminal, Pin, 1.02Mm; Insulation Cambion
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details