Wearnes Cambion, Ltd. Pcb Test Point, Socket, Single Pole; For Use With Cambion 450-3888-01-03-00

Description
PCB TEST POINT, SOCKET, SINGLE POLE; For Use With:-; Current Rating:-; Mounting Hole Dia:1.2mm; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Point; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
PCB TEST POINT, SOCKET, SINGLE POLE; For Use With:-; Current Rating:-; Mounting Hole Dia:1.2mm; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Point; Contact Material:Beryllium Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Test Point, Socket, Single Pole; For Use With Cambion - 97F4970 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Test Point, Socket, Single Pole; For Use With Cambion
97F4970
Pcb Test Point, Socket, Single Pole; For Use With Cambion 97F4970
PCB TEST POINT, SOCKET, SINGLE POLE; For Use With:-; Current Rating:-; Mounting Hole Dia:1.2mm; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Point; Contact Material:Beryllium Copper RoHS Compliant: Yes

PCB TEST POINT, SOCKET, SINGLE POLE; For Use With:-; Current Rating:-; Mounting Hole Dia:1.2mm; Operating Voltage:-; Insulator Colour:-; Product Range:-; Connector Type:Test Point; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97F4970
Product Name Pcb Test Point, Socket, Single Pole; For Use With Cambion
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - 7909D4 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details