The 7909D4 is a calibration-grade NMD2.4mm female to Type N male coaxial adapter designed for use with precision test equipment, offering a frequency range up to 18 GHz with a maximum VSWR of 1.14 above 12 GHz. It has an insertion length of 1.640 inches (4.17 cm) and features ruggedized construction for long life and reliable connections, acting as a test port saver to protect vulnerable VNA interfaces. The adapter complies with IEEE Standard 287 for instrument-grade connectors and supports mating to both NMD and standard Type N connectors via internal and external threading.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7909D4 |
| Product Name | Coaxial Adapters |
| Connector Type | Type N |